☰
DC2003A
DC2003A
Active
Description:  LTC3622 DEMO BOARD- 2.7V TO 17V
Manufacturer:  Analog Devices
Datasheet:   DC2003A Datasheet
History Price: $89.16
In Stock: 4080
DC2003A vs DC2958A-C
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
3.3V
Current - Output
1A, 1A
3A
Voltage - Input
2.7V ~ 17V
3V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3622
LT8609A-3.3
Power - Output
-
-