Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2004A
DC2004A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3622EMSE DEMO BOARD - 2.7V TO
Manufacturer:
Analog Devices
Datasheet:
DC2004A Datasheet
History Price: $118.88
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2004A vs DC2056A
Part No
DC2004A
DC2056A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
1.8V, 3.3V or 5V
Current - Output
1A, 1A
1A
Voltage - Input
2.7V ~ 17V
4V ~ 76V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3622EMSE
LTC3637
Power - Output
-
-