☰
DC2004A
DC2004A
Active
Description:  LTC3622EMSE DEMO BOARD - 2.7V TO
Manufacturer:  Analog Devices
Datasheet:   DC2004A Datasheet
History Price: $118.88
In Stock: 47200
DC2004A vs DC2165A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V, 3.3V
1V, 1V
Current - Output
1A, 1A
30A, 30A
Voltage - Input
2.7V ~ 17V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
425kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3622EMSE
LTC3884
Power - Output
-
-