☰
DC2005A
DC2005A
Active
Description:  BOARD EVAL FOR LTC3624EDD
Manufacturer:  Analog Devices
Datasheet:   DC2005A Datasheet
History Price: $101.05
In Stock: 40320
DC2005A vs DC2061A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
48V
Current - Output
2A
3A
Voltage - Input
2.7V ~ 17V
6V ~ 60V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3624
LTC3784
Power - Output
-
-