☰
DC2006A-A
DC2006A-A
Active
Description:  BOARD EVAL FOR LTC3862EUH
Manufacturer:  Analog Devices
Datasheet:   DC2006A-A Datasheet
History Price: $118.88
In Stock: 33440
DC2006A-A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
50V
1V, 1.5V
Current - Output
10A
30A, 30A
Voltage - Input
6V ~ 36V
4.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3862-2
LTC3875
Power - Output
-
-