☰
DC2006A-B
DC2006A-B
Active
Description:  BOARD EVAL FOR LTC3862EUH
Manufacturer:  Analog Devices
Datasheet:   DC2006A-B Datasheet
History Price: $118.88
In Stock: 26560
DC2006A-B vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
120V
3.3V, 5V
Current - Output
2A
1A, 1A
Voltage - Input
6V ~ 36V
2.7V ~ 17V
Regulator Topology
Boost
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3862-2
LTC3622
Power - Output
-
-