☰
DC2007A-B
DC2007A-B
Active
Description:  EVAL BOARD FOR LTM4630
Manufacturer:  Analog Devices
Datasheet:   DC2007A-B Datasheet
History Price: $200.61
In Stock: 12800
DC2007A-B vs DC2148A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
-12V
Current - Output
105A
5A
Voltage - Input
4.5V ~ 15V
-4.5V ~ -38V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
400kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630
LT8709
Power - Output
-
-