☰
DC2007A-C
DC2007A-C
Active
Description:  EVAL BOARD FOR LTM4630
Manufacturer:  Analog Devices
Datasheet:   DC2007A-C Datasheet
History Price: $245.19
In Stock: 5920
DC2007A-C vs DC2172A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.8V, 3.3V or 5V
Current - Output
140A
400mA
Voltage - Input
4.5V ~ 15V
4V ~ 140V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630
LTC7138
Power - Output
-
-