☰
DC2008A
DC2008A
Active
Description:  LTC1625IGN DEMO BOARD - 4.5V ? V
Manufacturer:  Analog Devices
Datasheet:   DC2008A Datasheet
History Price: $93.21
In Stock: 49040
DC2008A vs DC2007A-C
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1V
Current - Output
15A
140A
Voltage - Input
4.5V ~ 28V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
225kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1625
LTM4630
Power - Output
-
-