☰
DC2008A
DC2008A
Active
Description:  LTC1625IGN DEMO BOARD - 4.5V ? V
Manufacturer:  Analog Devices
Datasheet:   DC2008A Datasheet
History Price: $93.21
In Stock: 49040
DC2008A vs DC2114A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V, 5V, 8V
Current - Output
15A
2.5A, 1.8A, 1.5A, 1.5A
Voltage - Input
4.5V ~ 28V
3V ~ 42V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
225kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1625
LT8603
Power - Output
-
-