Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2008A
DC2008A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC1625IGN DEMO BOARD - 4.5V ? V
Manufacturer:
Analog Devices
Datasheet:
DC2008A Datasheet
History Price: $93.21
In Stock: 49040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2008A vs DC2194A
Part No
DC2008A
DC2194A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.8V
Current - Output
15A
4A, 4A
Voltage - Input
4.5V ~ 28V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
225kHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1625
LTM4642
Power - Output
-
-