☰
DC2008A
DC2008A
Active
Description:  LTC1625IGN DEMO BOARD - 4.5V ? V
Manufacturer:  Analog Devices
Datasheet:   DC2008A Datasheet
History Price: $93.21
In Stock: 49040
DC2008A vs DC2860A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
3.3V
0.8V ~ 8V
Current - Output
15A
1.2A, 1.5A
Voltage - Input
4.5V ~ 28V
3V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
225kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1625
LTM8051
Power - Output
-
-