☰
DC2008A
DC2008A
Active
Description:  LTC1625IGN DEMO BOARD - 4.5V ? V
Manufacturer:  Analog Devices
Datasheet:   DC2008A Datasheet
History Price: $93.21
In Stock: 49040
DC2008A vs DC2867A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
4.85V ~ 5.15V
Current - Output
15A
120mA
Voltage - Input
4.5V ~ 28V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
225kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1625
LT8604C
Power - Output
-
-