☰
DC2010A
DC2010A
Active
Description:  BOARD EVAL FOR LT8612
Manufacturer:  Analog Devices
Datasheet:   DC2010A Datasheet
History Price: $178.32
In Stock: 49760
DC2010A vs DC2012A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
6A
3.5A
Voltage - Input
5.8V ~ 42V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8612
LT8610AB
Power - Output
-
-