Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2010A
DC2010A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT8612
Manufacturer:
Analog Devices
Datasheet:
DC2010A Datasheet
History Price: $178.32
In Stock: 42160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2010A vs DC2204B
Part No
DC2010A
DC2204B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
5V
0.7V, 0.85V, 0.9V, 0.95V, 1V, 1.2V, 1.5V
Current - Output
6A
36A, 13A, 13A, 13A, 13A, 9A, 9A
Voltage - Input
5.8V ~ 42V
4.5V ~ 15V
Regulator Topology
Buck
-
Frequency - Switching
700kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8612
LTC2974, LTM4620A, LTM4675, LTM4676A, LTM4677
Power - Output
-
-