Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2011A
DC2011A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8613 DEMO BOARD - 5.8V TO 42V
Manufacturer:
Analog Devices
Datasheet:
DC2011A Datasheet
History Price: $101.05
In Stock: 41340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2011A vs DC204A-B
Part No
DC2011A
DC204A-B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
6A
500mA
Voltage - Input
5.8V ~ 42V
7V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8613
LT1776
Power - Output
-
-