☰
DC2011A
DC2011A
Active
Description:  LT8613 DEMO BOARD - 5.8V TO 42V
Manufacturer:  Analog Devices
Datasheet:   DC2011A Datasheet
History Price: $101.05
In Stock: 23160
DC2011A vs DC2899A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
-12V, -12V
Current - Output
6A
2.5A, 2.5A
Voltage - Input
5.8V ~ 42V
13V ~ 28V
Regulator Topology
Buck
Inverting
Frequency - Switching
700kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8613
LTM4655
Power - Output
-
-