☰
DC2012A
DC2012A
Active
Description:  BOARD EVAL FOR LT8610A
Manufacturer:  Analog Devices
Datasheet:   DC2012A Datasheet
History Price: $95.1
In Stock: 28400
DC2012A vs DC2190A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
12V
Current - Output
3.5A
60A
Voltage - Input
5.5V ~ 42V
16V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
140kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610AB
LTC3892EFE-1
Power - Output
-
-