☰
DC2012A
DC2012A
Active
Description:  BOARD EVAL FOR LT8610A
Manufacturer:  Analog Devices
Datasheet:   DC2012A Datasheet
History Price: $95.1
In Stock: 34800
DC2012A vs DC2237A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
3.5A
6A
Voltage - Input
5.5V ~ 42V
7.5V ~ 58V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
325kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610AB
LTM8064
Power - Output
-
-