☰
DC2012A
DC2012A
Active
Description:  BOARD EVAL FOR LT8610A
Manufacturer:  Analog Devices
Datasheet:   DC2012A Datasheet
History Price: $95.1
In Stock: 34800
DC2012A vs DC2937A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
48V
Current - Output
3.5A
4A
Voltage - Input
5.5V ~ 42V
10V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
362kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610AB
LT8357
Power - Output
-
-