Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2013A
DC2013A
Active
LED Driver Evaluation Boards
Description:
LT3952EFE DEMO BOARD - 5V TO 36V
Manufacturer:
Analog Devices
Datasheet:
DC2013A Datasheet
History Price: $178.32
In Stock: 48320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2013A vs DC2686A
Part No
DC2013A
DC2686A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Current - Output / Channel
330mA
1.3A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
50V
56V
Features
Dimmable
Dimmable
Voltage - Input
5V ~ 36V
4.5V ~ 5.5V, 8V ~ 60V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3952A
LT3960, LT3967