☰
DC2015A
DC2015A
Active
Description:  LT8310EFE/LT8311EFE ISOLATED DEM
Manufacturer:  Analog Devices
Datasheet:   DC2015A Datasheet
History Price: $178.32
In Stock: 14640
DC2015A vs DC2918A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
12A
5A
Voltage - Input
36V ~ 72V
5.8V ~ 42V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8310, LT8311
LT8636
Power - Output
-
-