Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2015A
DC2015A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8310EFE/LT8311EFE ISOLATED DEM
Manufacturer:
Analog Devices
Datasheet:
DC2015A Datasheet
History Price: $178.32
In Stock: 14640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2015A vs DC2937A
Part No
DC2015A
DC2937A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
48V
Current - Output
12A
4A
Voltage - Input
36V ~ 72V
10V ~ 40V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
240kHz
362kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8310, LT8311
LT8357
Power - Output
-
-