☰
DC2016A
DC2016A
Active
Description:  BOARD EVAL FOR LTM8054
Manufacturer:  Analog Devices
Datasheet:   DC2016A Datasheet
History Price: $77.26
In Stock: 6360
DC2016A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
3A
6A
Voltage - Input
6V ~ 35V
5.8V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
600kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8054
LT8613
Power - Output
-
-