☰
DC2016A
DC2016A
Active
Description:  BOARD EVAL FOR LTM8054
Manufacturer:  Analog Devices
Datasheet:   DC2016A Datasheet
History Price: $77.26
In Stock: 38740
DC2016A vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
3A
5A
Voltage - Input
6V ~ 35V
2.5V ~ 18V
Regulator Topology
Buck-Boost
Buck-Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8054
LTC3119
Power - Output
-
-