Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2018A
DC2018A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEV BOARD FOR LT8330
Manufacturer:
Analog Devices
Datasheet:
DC2018A Datasheet
History Price: $112.93
In Stock: 43500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2018A vs DC2121A
Part No
DC2018A
DC2121A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
48V, -12V
1V, 3.3V, 12V
Current - Output
400mA, 280mA
5A, 5A, 4A
Voltage - Input
10V ~ 36V
4.75V ~ 28V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8330
LTM4634
Power - Output
-
-