☰
DC2018A
DC2018A
Active
Description:  DEV BOARD FOR LT8330
Manufacturer:  Analog Devices
Datasheet:   DC2018A Datasheet
History Price: $112.93
In Stock: 43000
DC2018A vs DC231A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
48V, -12V
3.3V
Current - Output
400mA, 280mA
100mA
Voltage - Input
10V ~ 36V
3V ~ 4.2V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
2MHz
1.7MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8330
LT1610
Power - Output
-
-