☰
DC2018A
DC2018A
Active
Description:  DEV BOARD FOR LT8330
Manufacturer:  Analog Devices
Datasheet:   DC2018A Datasheet
History Price: $112.93
In Stock: 44000
DC2018A vs DC2348A-B
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
48V, -12V
12V or 48V
Current - Output
400mA, 280mA
30A or 7.5A
Voltage - Input
10V ~ 36V
10V ~ 13V or 30V ~ 75V
Regulator Topology
Boost, Inverting
Boost, Buck
Frequency - Switching
2MHz
110kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8330
LTC3871
Power - Output
-
-