Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC2020A
DC2020A
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD LED DRIVER LT3955
Manufacturer:
Analog Devices
Datasheet:
DC2020A Datasheet
History Price: $178.32
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2020A vs DC2286A
Part No
DC2020A
DC2286A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
300mA
1A
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
67V
8V
Features
Dimmable
-
Voltage - Input
5V ~ 60V
9V ~ 36V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3955
LT3932