Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2040A
DC2040A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3355EUF DEMO BOARD - 12V TO 4
Manufacturer:
Analog Devices
Datasheet:
DC2040A Datasheet
History Price: $106.98
In Stock: 30240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2040A vs DC2000A
Part No
DC2040A
DC2000A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
4V
1V, 1.5V
Current - Output
1A
30A, 30A
Voltage - Input
11.2V ~ 13.2V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3355
LTC3875
Power - Output
-
-