☰
DC2040A
DC2040A
Active
Description:  LTC3355EUF DEMO BOARD - 12V TO 4
Manufacturer:  Analog Devices
Datasheet:   DC2040A Datasheet
History Price: $106.98
In Stock: 30240
DC2040A vs DC2016A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
4V
12V
Current - Output
1A
3A
Voltage - Input
11.2V ~ 13.2V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3355
LTM8054
Power - Output
-
-