☰
DC2041A
DC2041A
Active
Description:  BOARD EVAL FOR LTC3255EMSE
Manufacturer:  Analog Devices
Datasheet:   DC2041A Datasheet
History Price: $85.6
In Stock: 23360
DC2041A vs DC2016A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
50mA
3A
Voltage - Input
4V ~ 48V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
500kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3255
LTM8054
Power - Output
-
-