☰
DC2045A
DC2045A
Active
Description:  LTC3118EUFD DEMO BOARD - 2.5V TO
Manufacturer:  Analog Devices
Datasheet:   DC2045A Datasheet
History Price: $178.32
In Stock: 16480
DC2045A vs DC2867A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
4.85V ~ 5.15V
Current - Output
2A
120mA
Voltage - Input
2.5V ~ 18V
5.8V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1.2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3118
LT8604C
Power - Output
-
-