☰
DC2045A
DC2045A
Active
Description:  LTC3118EUFD DEMO BOARD - 2.5V TO
Manufacturer:  Analog Devices
Datasheet:   DC2045A Datasheet
History Price: $178.32
In Stock: 16480
DC2045A vs DC2879A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
2A
25A
Voltage - Input
2.5V ~ 18V
36V ~ 60V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1.2MHz
430kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3118
LTM4660
Power - Output
-
300 W