Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2045A
DC2045A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3118EUFD DEMO BOARD - 2.5V TO
Manufacturer:
Analog Devices
Datasheet:
DC2045A Datasheet
History Price: $178.32
In Stock: 16480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2045A vs DC2891A
Part No
DC2045A
DC2891A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
0.8V, 1V, 1.2V, 1.5V
Current - Output
2A
10A, 10A, 10A, 10A
Voltage - Input
2.5V ~ 18V
2.25V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1.2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3118
LTM4670
Power - Output
-
-