☰
DC204A-B
DC204A-B
Active
Description:  BOARD EVAL FOR LT1776CS8
Manufacturer:  Analog Devices
Datasheet:   DC204A-B Datasheet
History Price: $93.21
In Stock: 2720
DC204A-B vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V or 5V
3.3V, 5V
Current - Output
500mA
1A, 1A
Voltage - Input
7V ~ 60V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1776
LTC3622
Power - Output
-
-