☰
DC2052A
DC2052A
Active
Description:  EVAL BOARD FOR LTC3880 LTC3883
Manufacturer:  Analog Devices
Datasheet:   DC2052A Datasheet
History Price: $297.19
In Stock: 12540
DC2052A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1.2V, 1.5V
Current - Output
60A
30A, 30A
Voltage - Input
6.5V ~ 14V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3880, LTC3883
LTC3774
Power - Output
-
-