☰
DC2061A
DC2061A
Active
Description:  LTC3784IUFD DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2061A Datasheet
History Price: $118.88
In Stock: 11440
DC2061A vs DC2017A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
12V
Current - Output
3A
6A
Voltage - Input
6V ~ 60V
5V ~ 36V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
150kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3784
LTM8055
Power - Output
-
-