Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2061A
DC2061A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3784IUFD DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2061A Datasheet
History Price: $118.88
In Stock: 11440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2061A vs DC2129A
Part No
DC2061A
DC2129A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
5V
Current - Output
3A
5A
Voltage - Input
6V ~ 60V
2.5V ~ 18V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
150kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3784
LTC3119
Power - Output
-
-