☰
DC2065A
DC2065A
Active
Description:  LTC3815EUFE DEMO BOARD - 2.25V ?
Manufacturer:  Analog Devices
Datasheet:   DC2065A Datasheet
History Price: $160.49
In Stock: 4560
DC2065A vs DC2137A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
6A
1.2A
Voltage - Input
2.25V ~ 5.5V
6V ~ 48V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3815
LT8619
Power - Output
-
-