☰
DC2084A
DC2084A
Active
Description:  LTC3884EUK/LTC3874EUFD DEMO BOAR
Manufacturer:  Analog Devices
Datasheet:   DC2084A Datasheet
History Price: $216.14
In Stock: 3980
DC2084A vs DC2002A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1.2V, 1.5V
Current - Output
240A
30A, 30A
Voltage - Input
10V ~ 14V
7V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3884
LTC3774
Power - Output
-
-