☰
DC2087A
DC2087A
Active
Description:  EVAL BOARD FOR LTM4676
Manufacturer:  Analog Devices
Datasheet:   DC2087A Datasheet
History Price: Active
In Stock: 13280
DC2087A vs DC2014A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1V
5V
Current - Output
26A
2.2A
Voltage - Input
4.5V ~ 16V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
350kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4676
LT8302
Power - Output
-
-