☰
DC2087A
DC2087A
Active
Description:  EVAL BOARD FOR LTM4676
Manufacturer:  Analog Devices
Datasheet:   DC2087A Datasheet
History Price: Active
In Stock: 13280
DC2087A vs DC2121A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1V
1V, 3.3V, 12V
Current - Output
26A
5A, 5A, 4A
Voltage - Input
4.5V ~ 16V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4676
LTM4634
Power - Output
-
-