Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2104A
DC2104A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT8312EMS
Manufacturer:
Analog Devices
Datasheet:
DC2104A Datasheet
History Price: $237.75
In Stock: 35760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2104A vs DC2040A
Part No
DC2104A
DC2040A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
400V
4V
Current - Output
375mA
1A
Voltage - Input
90 ~ 265 VAC
11.2V ~ 13.2V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8312
LTC3355
Power - Output
150 W
-