☰
DC2104A
DC2104A
Active
Description:  DEMO BOARD FOR LT8312EMS
Manufacturer:  Analog Devices
Datasheet:   DC2104A Datasheet
History Price: $237.75
In Stock: 35760
DC2104A vs DC2087A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
400V
1V
Current - Output
375mA
26A
Voltage - Input
90 ~ 265 VAC
4.5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8312
LTM4676
Power - Output
150 W
-