☰
DC2104A
DC2104A
Active
Description:  DEMO BOARD FOR LT8312EMS
Manufacturer:  Analog Devices
Datasheet:   DC2104A Datasheet
History Price: $237.75
In Stock: 35760
DC2104A vs DC2855A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
400V
3.3V, 5V, 10V
Current - Output
375mA
10A, 10A, 10A
Voltage - Input
90 ~ 265 VAC
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8312
LTC7818
Power - Output
150 W
-