☰
DC2105A-B
DC2105A-B
Active
Description:  EVAL BOARD BUCK REG LTC3630
Manufacturer:  Analog Devices
Datasheet:   DC2105A-B Datasheet
History Price: $128.38
In Stock: 41000
DC2105A-B vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
1V, 1.5V
Current - Output
500mA
30A, 30A
Voltage - Input
4V ~ 65V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3630
LTC3875
Power - Output
-
-