☰
DC2106B-B
DC2106B-B
Active
Description:  DEMO BOARD LTM4676AEY
Manufacturer:  Analog Devices
Datasheet:   DC2106B-B Datasheet
History Price: $185.75
In Stock: 15120
DC2106B-B vs DC2000A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1V, 1.5V
Current - Output
130A
30A, 30A
Voltage - Input
4.5V ~ 16V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630, LTM4676A
LTC3875
Power - Output
-
-