☰
DC2106B-B
DC2106B-B
Active
Description:  DEMO BOARD LTM4676AEY
Manufacturer:  Analog Devices
Datasheet:   DC2106B-B Datasheet
History Price: $185.75
In Stock: 15120
DC2106B-B vs DC2016A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
12V
Current - Output
130A
3A
Voltage - Input
4.5V ~ 16V
6V ~ 35V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
350kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630, LTM4676A
LTM8054
Power - Output
-
-