☰
DC2108A
DC2108A
Active
Description:  LTC3897 DEMO BOARD - VIN =16V TO
Manufacturer:  Analog Devices
Datasheet:   DC2108A Datasheet
History Price: $160.49
In Stock: 8240
DC2108A vs DC2895A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
12V
Current - Output
12A
1A
Voltage - Input
16V ~ 55V
12V ~ 100V
Regulator Topology
Boost
Buck
Frequency - Switching
160kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3897
LT7101
Power - Output
-
-